| Status: | Unknown |
|---|---|
| Series: | Single 16-Bit SAR ADCs |
| RoHS: | Unknown |
| Resolution (Bits) | 16bit |
|---|---|
| Sampling Rate | 500kSPS |
| Input Channel Type | Differential |
| Data Interface | Parallel |
| Supply Voltage Type | Single |
| Supply Voltage Min | 4.75V |
| Supply Voltage Max | 5.25V |
| ADC / DAC Case Style | TQFP |
| No. of Pins | 32Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | Single 16-Bit SAR ADCs |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 8323 |
| Conversion Time | 1.6µs |
| IC Case Style | TQFP |
| IC Generic Number | 8323 |
| Linearity Error | 0.009% |
| Linearity Error ADC / DAC + | 2LSB |
| Linearity Error ADC / DAC - | 2LSB |
| No. of Bits | 16bit |
| No. of Channels | 1Channels |
| Operating Temperature Range | -40°C to +85°C |
| Supply Current | 17mA |
| Supply Voltage Range | 4.75V to 5.25V |
| Supply Voltage Range - Analogue | 4.75V to 5.25V |
| Supply Voltage Range - Digital | 4.75V to 5.25V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADS8323Y/250?
Additional datasheets, footprints and schematics for ADS8323Y/250 are listed on our Part Details page. You can also find images and similar parts to ADS8323Y/250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8323Y/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8323Y/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8323Y/250 fall under?
The ADS8323Y/250 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8323Y/250 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8323Y/250 you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8323Y/250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8323Y/250 have stock available?
Authorised distributors including Rochester Electronics and Ozdisan have stock available or on a lead time for ADS8323Y/250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8323Y/250 often in real-time on the comparison pages.
What if I can't find stock of ADS8323Y/250?
You can fill out our help required form which you can use to request a quote for ADS8323Y/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.