Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$13.67 |
-
|
Buy Now |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8319 |
IC Case Style | SON |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 3.6mA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Supply Voltage Range - Digital | 2.375V to 5.5V |
Termination Type | Surface Mount Device |
ADC Single SAR 500KSPS 16-Bit Serial | Euro-Tech |
Precision 16-Bit SAR Analog-to-Digital Converter (ADC) With SPI Interface | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS8319IBDRCT?
Additional datasheets, footprints and schematics for ADS8319IBDRCT are listed on our Part Details page. You can also find images and similar parts to ADS8319IBDRCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8319IBDRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8319IBDRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8319IBDRCT fall under?
The ADS8319IBDRCT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8319IBDRCT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8319IBDRCT you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8319IBDRCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8319IBDRCT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS8319IBDRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8319IBDRCT often in real-time on the comparison pages.
What if I can't find stock of ADS8319IBDRCT?
You can fill out our help required form which you can use to request a quote for ADS8319IBDRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.