Status: | Unknown |
---|---|
Series: | Single 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 1.25MSPS |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.35V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7887 |
IC Case Style | SOT-23 |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 2mA |
Supply Voltage Range | 2.35V to 5.25V |
Supply Voltage Range - Analogue | 2.35V to 5.25V |
Termination Type | Surface Mount Device |
2.35V-5.25V, 10 Bit, 1.25MSPS, Serial ADC | Texas Instruments |
Analog to Digital Converters - ADC 2.35V-5.25V 10 Bit 1.25MSPS Serial | Elfaro |
2.35V-5.25V 10 Bit 1 .25MSPS Serial | Mouser Electronics |
Ic, Adc 10Bit 1.25Msps Sot23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS7887SDBVT .?
Additional datasheets, footprints and schematics for ADS7887SDBVT . are listed on our Part Details page. You can also find images and similar parts to ADS7887SDBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7887SDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7887SDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7887SDBVT . fall under?
The ADS7887SDBVT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7887SDBVT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7887SDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7887SDBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7887SDBVT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for ADS7887SDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7887SDBVT . often in real-time on the comparison pages.
What if I can't find stock of ADS7887SDBVT .?
You can fill out our help required form which you can use to request a quote for ADS7887SDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.