ADS7823EB/250 . Data & Signal Conversion by Texas Instruments

ADC 12BIT 50KSPS I2C VSSOP-8

Status: Unknown
Series: Single 12-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.99

Distributor Stock
Logo for Farnell
Farnell
from US$7.90
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.99
150
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.69
-
Buy Now
Logo for element14
element14
from US$9.47
-
Buy Now

Specifications

Resolution (Bits) 12bit
Sampling Rate 50kSPS
Input Channel Type Single Ended
Data Interface I2C
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
ADC / DAC Case Style VSSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Single 12-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter | Texas Instruments
Adc, 12Bit, 50Ksps, I2C, Vssop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADS7823EB/250 .?

Additional datasheets, footprints and schematics for ADS7823EB/250 . are listed on our Part Details page. You can also find images and similar parts to ADS7823EB/250 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADS7823EB/250 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7823EB/250 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADS7823EB/250 . fall under?

The ADS7823EB/250 . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADS7823EB/250 . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7823EB/250 . you can contact the distributor directly for product support, shipping queries etc.

Is the ADS7823EB/250 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADS7823EB/250 . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS7823EB/250 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADS7823EB/250 . often in real-time on the comparison pages.

What if I can't find stock of ADS7823EB/250 .?

You can fill out our help required form which you can use to request a quote for ADS7823EB/250 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay