Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Differential |
Data Interface | 3 Wire Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 781 |
IC Case Style | SOP |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 380µA |
Supply Voltage Range | 4.5V to 5.25V |
Supply Voltage Range - Analogue | 4.5V to 5.25V |
Termination Type | Surface Mount Device |
12-bit high-speed micropower sampling analog-to-digital converter (ADC) | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS7816EC/250?
Additional datasheets, footprints and schematics for ADS7816EC/250 are listed on our Part Details page. You can also find images and similar parts to ADS7816EC/250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7816EC/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7816EC/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7816EC/250 fall under?
The ADS7816EC/250 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7816EC/250 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7816EC/250 you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7816EC/250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7816EC/250 have stock available?
Authorised distributors including Texas Instruments and CoreStaff have stock available or on a lead time for ADS7816EC/250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7816EC/250 often in real-time on the comparison pages.
What if I can't find stock of ADS7816EC/250?
You can fill out our help required form which you can use to request a quote for ADS7816EC/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.