Status: | Unknown |
---|---|
Series: | Single 12-Bit Pipelined ADCs |
RoHS: | Unknown |
Prices starting from US$58.06
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$58.06
|
1,650
in stock
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 210MSPS |
Input Channel Type | Differential |
Data Interface | CMOS LVDS Parallel Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 6128 |
IC Case Style | QFN |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 155mA |
Supply Voltage Range | 3V to 3.6V |
Supply Voltage Range - Analogue | 3V to 3.6V |
Supply Voltage Range - Digital | 1.7V to 1.9V |
Termination Type | Surface Mount Device |
12-Bit, 210-MSPS Analog-to-Digital Converter (ADC) | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS6128IRGZT?
Additional datasheets, footprints and schematics for ADS6128IRGZT are listed on our Part Details page. You can also find images and similar parts to ADS6128IRGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS6128IRGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS6128IRGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS6128IRGZT fall under?
The ADS6128IRGZT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS6128IRGZT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS6128IRGZT you can contact the distributor directly for product support, shipping queries etc.
Is the ADS6128IRGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS6128IRGZT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS6128IRGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS6128IRGZT often in real-time on the comparison pages.
What if I can't find stock of ADS6128IRGZT?
You can fill out our help required form which you can use to request a quote for ADS6128IRGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.