ADS54J66EVM Part Information
Details for ADS54J66EVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits

Buy ADS54J66EVM Directly from Texas Instruments (24 in stock) at $799.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | ADS54J66 |
No. of Bits | 14bit |
Sample Rate | 500MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS54J66 5VDC Power Cable Mini-USB Cable |
Product Range | ADS5XJ6X Series |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- EVAL BOARD, ADC, 14BIT, 500MSPS | Newark Electronics
- ADS54J66 Quad-Channel, 14-Bit, 500-MSPS Analog-to-Digital Converter Evaluation Module | Texas Instruments
Viewing Distributors for ADS54J66EVM
Loading...
Loading Results for ADS54J66EVM