Status: | Unknown |
---|---|
Series: | Octal 14-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 80MSPS |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
ADC / DAC Case Style | HTQFP |
No. of Pins | 80Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 14-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Eight-Channel, 14-Bit, 80-MSPS Analog-to-Digital Converter (ADC) | Texas Instruments |
Adc, 14Bit, 80Msps, Serial, Htqfp-80 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS5294IPFP .?
Additional datasheets, footprints and schematics for ADS5294IPFP . are listed on our Part Details page. You can also find images and similar parts to ADS5294IPFP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS5294IPFP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS5294IPFP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS5294IPFP . fall under?
The ADS5294IPFP . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS5294IPFP . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS5294IPFP . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS5294IPFP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS5294IPFP . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS5294IPFP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS5294IPFP . often in real-time on the comparison pages.
What if I can't find stock of ADS5294IPFP .?
You can fill out our help required form which you can use to request a quote for ADS5294IPFP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.