ADS5281IRGCT Part Information
Details for ADS5281IRGCT by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC

Buy ADS5281IRGCT Directly from Texas Instruments (688 in stock) at $57.8490
Part Downloads

Part Specifications
Resolution (Bits) | 12bit |
Sampling Rate | 50MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | VQFN |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 119mA |
Alternative Part Descriptions
- ADC, SINGLE, 12BIT, 50MSPS, VQFN-64 | Newark Electronics
- ADC Octal Pipelined 50Msps 12-bit Serial 64-Pin VQFN EP T/R | Avnet Europe
- Eight-Channel, 12-Bit, 50-MSPS Analog-to-Digital Converter (ADC) | Texas Instruments
Viewing Distributors for ADS5281IRGCT
Loading...
Loading Results for ADS5281IRGCT