Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS1299 |
No. of Bits | 24bit |
Sample Rate | 16kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ECG Front End |
Kit Contents | Demonstration Board ADS1299EEG FE Printed Circuit Board Modular EVM Motherboard AC to DC Wall Adapter |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Microsoft Windows XP or Windows 7 Buit In Oscilloscope FFT & Histogram Displays |
AFE Front End Dev Kit, ADS1299EEGFE-PDK | RS |
Demo Kit, Ecg Front End | Newark Electronics |
ADS1299 Performance Demonstration Kit | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS1299EEGFE-PDK?
Additional datasheets, footprints and schematics for ADS1299EEGFE-PDK are listed on our Part Details page. You can also find images and similar parts to ADS1299EEGFE-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1299EEGFE-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1299EEGFE-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1299EEGFE-PDK fall under?
The ADS1299EEGFE-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS1299EEGFE-PDK when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1299EEGFE-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1299EEGFE-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1299EEGFE-PDK have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for ADS1299EEGFE-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1299EEGFE-PDK often in real-time on the comparison pages.
What if I can't find stock of ADS1299EEGFE-PDK?
You can fill out our help required form which you can use to request a quote for ADS1299EEGFE-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.