Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS1298R |
No. of Bits | 24bit |
Sample Rate | 32kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ECG Front End |
Kit Contents | Demonstration Board ADS1298R ECG FE Printed Circuit Board Modular EVM Motherboard |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Demo Kit, Ecg Front End | Newark Electronics |
ADS1298R ECG Front E nd Perf Demo Kit | Mouser Electronics |
Where can I find additional details, specifications and documents for a ADS1298RECGFE-PDK .?
Additional datasheets, footprints and schematics for ADS1298RECGFE-PDK . are listed on our Part Details page. You can also find images and similar parts to ADS1298RECGFE-PDK . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1298RECGFE-PDK . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1298RECGFE-PDK . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1298RECGFE-PDK . fall under?
The ADS1298RECGFE-PDK . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS1298RECGFE-PDK . when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1298RECGFE-PDK . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1298RECGFE-PDK . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1298RECGFE-PDK . have stock available?
Authorised distributors including Arrow Electronics and Mouser Electronics have stock available or on a lead time for ADS1298RECGFE-PDK ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1298RECGFE-PDK . often in real-time on the comparison pages.
What if I can't find stock of ADS1298RECGFE-PDK .?
You can fill out our help required form which you can use to request a quote for ADS1298RECGFE-PDK . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.