Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS1298 |
No. of Bits | 24bit |
Sample Rate | 32kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Flexible Input Configurations Optional External Reference Circuits |
Kit Features | Easy-to-use Evaluation Software for Microsoft Windows XP Built-in Analysis Tools |
Type | AD Converter |
ADS1298 Performance Demonstration Kit | Texas Instruments |
AFE Front End Dev Kit, ADS1298ECGFE-PDK | RS |
Adc, Delta-Sigma, Demo Kit | Newark Electronics |
ADC, DELTA-SIGMA, DEMO KIT | element14 |
Where can I find additional details, specifications and documents for a ADS1298ECGFE-PDK?
Additional datasheets, footprints and schematics for ADS1298ECGFE-PDK are listed on our Part Details page. You can also find images and similar parts to ADS1298ECGFE-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1298ECGFE-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1298ECGFE-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1298ECGFE-PDK fall under?
The ADS1298ECGFE-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS1298ECGFE-PDK when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1298ECGFE-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1298ECGFE-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1298ECGFE-PDK have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS1298ECGFE-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1298ECGFE-PDK often in real-time on the comparison pages.
What if I can't find stock of ADS1298ECGFE-PDK?
You can fill out our help required form which you can use to request a quote for ADS1298ECGFE-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.