Status: | Unknown |
---|---|
Series: | Octal 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 32kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | NFBGA |
No. of Pins | 64Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1298 |
IC Case Style | BGA |
No. of Channels | 8Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 3.1mA |
Supply Voltage Range | 1.65V to 3.6V 2.7V to 5.25V |
Supply Voltage Range - Analogue | 2.7V to 5.25V |
Supply Voltage Range - Digital | 1.65V to 3.6V |
8-Channel 24-bit ADC With Integrated ECG Front End | Texas Instruments |
Ic, Adc, 24Bit, 8Ch, Ecg, 64Nfbga | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS1298CZXGT .?
Additional datasheets, footprints and schematics for ADS1298CZXGT . are listed on our Part Details page. You can also find images and similar parts to ADS1298CZXGT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1298CZXGT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1298CZXGT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1298CZXGT . fall under?
The ADS1298CZXGT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1298CZXGT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1298CZXGT . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1298CZXGT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1298CZXGT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS1298CZXGT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1298CZXGT . often in real-time on the comparison pages.
What if I can't find stock of ADS1298CZXGT .?
You can fill out our help required form which you can use to request a quote for ADS1298CZXGT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.