Status: | Unknown |
---|---|
Series: | Quad 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 32kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Quad 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1294 |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 200pA |
Supply Voltage Range | 1.65V to 3.6V 2.7V to 5.25V |
Supply Voltage Range - Analogue | 2.7V to 5.25V |
Supply Voltage Range - Digital | 1.65V to 3.6V |
4-Channel 24-Bit ADC With Integrated ECG Front End | Texas Instruments |
Ic, Afe, 24Bit, 32Ksps, 4Ch, 64Tqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS1294IPAG?
Additional datasheets, footprints and schematics for ADS1294IPAG are listed on our Part Details page. You can also find images and similar parts to ADS1294IPAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1294IPAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1294IPAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1294IPAG fall under?
The ADS1294IPAG is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1294IPAG when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1294IPAG you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1294IPAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1294IPAG have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS1294IPAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1294IPAG often in real-time on the comparison pages.
What if I can't find stock of ADS1294IPAG?
You can fill out our help required form which you can use to request a quote for ADS1294IPAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.