Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Analogue Front End Device IC |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
IC Package Type | WQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -20°C to +85°C |
Supply Voltage Range | 2.7V to 5.5V |
24-bit, 3-ch, Low-Power Analog Front END (AFE) for ECG Applications | Texas Instruments |
Afe, 3 Ch, 24Bit, Spi, 5.5V | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS1293CISQE/NOPB .?
Additional datasheets, footprints and schematics for ADS1293CISQE/NOPB . are listed on our Part Details page. You can also find images and similar parts to ADS1293CISQE/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1293CISQE/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1293CISQE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1293CISQE/NOPB . fall under?
The ADS1293CISQE/NOPB . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADS1293CISQE/NOPB . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1293CISQE/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1293CISQE/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1293CISQE/NOPB . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS1293CISQE/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1293CISQE/NOPB . often in real-time on the comparison pages.
What if I can't find stock of ADS1293CISQE/NOPB .?
You can fill out our help required form which you can use to request a quote for ADS1293CISQE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.