Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 31bit |
---|---|
Sampling Rate | 4kSPS |
Input Channel Type | Differential |
Data Interface | Serial SPI |
Supply Voltage Type | Single Dual (+/-) |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | MSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1282 |
IC Case Style | TSSOP |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 4.5mA |
Supply Voltage Range - Analogue | -2.6V to 0V 4.75V to 5.25V |
Supply Voltage Range - Digital | 1.65V to 3.6V |
Termination Type | Surface Mount Device |
ADC Single Delta-Sigma 4KSPS 32-Bit | RS |
Where can I find additional details, specifications and documents for a ADS1282IPW .?
Additional datasheets, footprints and schematics for ADS1282IPW . are listed on our Part Details page. You can also find images and similar parts to ADS1282IPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1282IPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1282IPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1282IPW . fall under?
The ADS1282IPW . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1282IPW . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1282IPW . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1282IPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1282IPW . have stock available?
Authorised distributors including RS have stock available or on a lead time for ADS1282IPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1282IPW . often in real-time on the comparison pages.
What if I can't find stock of ADS1282IPW .?
You can fill out our help required form which you can use to request a quote for ADS1282IPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.