Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Features | PGA |
---|---|
Interface | SPI |
SINAD(dB) | 122 |
Number of input channels | 2 |
Rating | Space |
Sample Rate(Max)(kSPS) | 4 |
Multi-channel configuration | Multiplexed |
Operating temperature range(C) | -55 to 115,-55 to 125,25 to 25 |
Input type | Differential |
Power consumption(Typ)(mW) | 25 |
Analog voltage AVDD(Min)(V) | 4.75 |
Resolution(Bits) | 31 |
Architecture | Delta-Sigma |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
Input range(Min)(V) | -1.9,0.7 |
SNR(dB) | 130 |
Reference mode | Ext |
Digital supply(Min)(V) | 1.65 |
Digital supply(Max)(V) | 3.6 |
INL(Max)(+/-LSB) | 17179.9 |
Input range(Max)(V) | 1.15,3.75 |
Package Group | CFP|28 |
Analog voltage AVDD(Max)(V) | 5.25 |
Where can I find additional details, specifications and documents for a ADS1282-SP?
Additional datasheets, footprints and schematics for ADS1282-SP are listed on our Part Details page. You can also find images and similar parts to ADS1282-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1282-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1282-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1282-SP fall under?
The ADS1282-SP is listed under Semiconductors > Analog and Mixed-Signal > Data converters > Analog-to-digital converters (ADCs) > Precision ADCs (<=10MSPS).
Can I view similar or alternative parts?
You can view similar parts to ADS1282-SP when available in the Precision ADCs (<=10MSPS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1282-SP you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1282-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1282-SP have stock available?
There is no stock from authorised distributors for ADS1282-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1282-SP often in real-time on the comparison pages.
What if I can't find stock of ADS1282-SP?
You can fill out our help required form which you can use to request a quote for ADS1282-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.