Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 512kSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
24-Bit, 512kSPS, 1-Ch, Very-Low-Power, Wide-Bandwidth Delta-Sigma ADC | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS127L01IPBSR?
Additional datasheets, footprints and schematics for ADS127L01IPBSR are listed on our Part Details page. You can also find images and similar parts to ADS127L01IPBSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS127L01IPBSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS127L01IPBSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS127L01IPBSR fall under?
The ADS127L01IPBSR is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS127L01IPBSR when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS127L01IPBSR you can contact the distributor directly for product support, shipping queries etc.
Is the ADS127L01IPBSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS127L01IPBSR have stock available?
Authorised distributors including element14, Texas Instruments and Farnell have stock available or on a lead time for ADS127L01IPBSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS127L01IPBSR often in real-time on the comparison pages.
What if I can't find stock of ADS127L01IPBSR?
You can fill out our help required form which you can use to request a quote for ADS127L01IPBSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.