Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS127L01 |
No. of Bits | 24bit |
Sample Rate | 512kSPS |
Kit Application Type | Data Converter |
Application Sub Type | Delta-Sigma Analogue to Digital Converter |
Kit Contents | Eval Board ADS127L01 USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ADS127L01 Evaluation Module | Texas Instruments |
Eval Board, 24-Bit Delta-Sigma Adc | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS127L01EVM .?
Additional datasheets, footprints and schematics for ADS127L01EVM . are listed on our Part Details page. You can also find images and similar parts to ADS127L01EVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS127L01EVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS127L01EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS127L01EVM . fall under?
The ADS127L01EVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS127L01EVM . when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS127L01EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS127L01EVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS127L01EVM . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS127L01EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS127L01EVM . often in real-time on the comparison pages.
What if I can't find stock of ADS127L01EVM .?
You can fill out our help required form which you can use to request a quote for ADS127L01EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.