Status: | Unknown |
---|---|
Series: | 10 Channel 32-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 32bit |
---|---|
Sampling Rate | 38.4kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 10 Channel 32-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
32-bit 38-kSPS 10-ch delta-sigma ADC with PGA and voltage reference for factory automation | Texas Instruments |
32-Bit 38kSPS ADC with PGA, Ref. TSSOP28 | RS |
Adc, 32Bit, 38.4Ksps, Spi, Tssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS1262IPW .?
Additional datasheets, footprints and schematics for ADS1262IPW . are listed on our Part Details page. You can also find images and similar parts to ADS1262IPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1262IPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1262IPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1262IPW . fall under?
The ADS1262IPW . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1262IPW . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1262IPW . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1262IPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1262IPW . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS1262IPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1262IPW . often in real-time on the comparison pages.
What if I can't find stock of ADS1262IPW .?
You can fill out our help required form which you can use to request a quote for ADS1262IPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.