| Status: | Unknown |
|---|---|
| Series: | Quad 24-Bit Sigma-Delta ADCs |
| RoHS: | Unknown |
| Resolution (Bits) | 24bit |
|---|---|
| Sampling Rate | 15SPS |
| Input Channel Type | Differential Single Ended |
| Data Interface | Serial SPI |
| Supply Voltage Type | Single |
| Supply Voltage Min | 2.7V |
| Supply Voltage Max | 5.25V |
| ADC / DAC Case Style | SSOP |
| No. of Pins | 24Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | Quad 24-Bit Sigma-Delta ADCs |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 1240 |
| Conversion Time | 1µs |
| IC Case Style | SSOP |
| IC Generic Number | 1240 |
| Linearity Error | 0.0015% |
| Linearity Error ADC / DAC + | 1LSB |
| Linearity Error ADC / DAC - | 1LSB |
| Logic Function Number | 1240 |
| No. of Channels | 4Channels |
| Operating Temperature Range | -40°C to +85°C |
| Power Dissipation Ptot Max | 0.6mW |
| Supply Current | 760µA |
| Supply Voltage Range | 2.7V to 5.25V |
| Supply Voltage Range - Analogue | 2.7V to 3.3V 4.75V to 5.25V |
| Supply Voltage Range - Digital | 2.7V to 5.25V |
| ADC Single Delta-Sigma 0.015KSPS 24-Bit | RS |
Where can I find additional details, specifications and documents for a ADS1240E..?
Additional datasheets, footprints and schematics for ADS1240E.. are listed on our Part Details page. You can also find images and similar parts to ADS1240E.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1240E.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1240E.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1240E.. fall under?
The ADS1240E.. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1240E.. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1240E.. you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1240E.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1240E.. have stock available?
Authorised distributors including Rochester Electronics and RS have stock available or on a lead time for ADS1240E...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1240E.. often in real-time on the comparison pages.
What if I can't find stock of ADS1240E..?
You can fill out our help required form which you can use to request a quote for ADS1240E.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.