ADS1205IRGET . Part Information
Details for ADS1205IRGET . by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC

Buy ADS1205IRGET Directly from Texas Instruments (21934 in stock) at $5.5110
Part Downloads

Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 40kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | VQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- ADC, 16BIT, 40KSPS, SERIAL, VQFN-24; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes | Newark Electronics
- Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator | Texas Instruments
Viewing Distributors for ADS1205IRGET .
Loading...
Loading Results for ADS1205IRGET .