Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS1147 |
No. of Bits | 16bit |
Sample Rate | 2kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Data Collection to Text Files Complete Control of Board Settings Easily Expandable |
Kit Features | Data Collection to Text Files Easy-to-use Evaluation Software Easily Expandable |
Type | Demonstration Kit |
Where can I find additional details, specifications and documents for a ADS1147EVM-PDK?
Additional datasheets, footprints and schematics for ADS1147EVM-PDK are listed on our Part Details page. You can also find images and similar parts to ADS1147EVM-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1147EVM-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1147EVM-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1147EVM-PDK fall under?
The ADS1147EVM-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS1147EVM-PDK when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1147EVM-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1147EVM-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1147EVM-PDK have stock available?
There is no stock from authorised distributors for ADS1147EVM-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1147EVM-PDK often in real-time on the comparison pages.
What if I can't find stock of ADS1147EVM-PDK?
You can fill out our help required form which you can use to request a quote for ADS1147EVM-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.