Status: | Unknown |
---|---|
Series: | Quad 16-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Prices starting from US$1.66
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 860SPS |
Input Channel Type | Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Quad 16-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
16-bit, 860-SPS, 4-channel, delta-sigma ADC with PGA, oscillator, VREF, comparator and I2C | Texas Instruments |
Adc, 16Bit, 860Sps, I2C, Vssop-10 | Newark Electronics |
16bit Delta-Sigma ADC 860sps VSSOP10 | Schukat Electronic |
Where can I find additional details, specifications and documents for a ADS1115IDGSR?
Additional datasheets, footprints and schematics for ADS1115IDGSR are listed on our Part Details page. You can also find images and similar parts to ADS1115IDGSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1115IDGSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1115IDGSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1115IDGSR fall under?
The ADS1115IDGSR is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1115IDGSR when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1115IDGSR you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1115IDGSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1115IDGSR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for ADS1115IDGSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1115IDGSR often in real-time on the comparison pages.
What if I can't find stock of ADS1115IDGSR?
You can fill out our help required form which you can use to request a quote for ADS1115IDGSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.