Status: | Unknown |
---|---|
Series: | Single 16-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 128SPS |
Input Channel Type | Differential |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | SPI |
Base Number | 1100 |
Device Marking | 1100 |
IC Case Style | SOT-23 |
IC Generic Number | 1100 |
Linearity Error | 0.0125% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
Logic Function Number | 1100 |
No. of Bits | 16bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Ptot Max | 450µW |
Supply Current | 90µA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Voltage Vcc | 5V |
16-Bit, 128SPS, 1-Ch Delta-Sigma ADC w/ PGA, Oscillator & I2C | Texas Instruments |
IC: A/D converter | Transfer Multisort Elektronik |
Ic, 16Bit Adc, Smd, 1100, Sot-23-6 | Newark Electronics |
IC, 16BIT ADC, SMD, 1100, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a ADS1100A1IDBVT .?
Additional datasheets, footprints and schematics for ADS1100A1IDBVT . are listed on our Part Details page. You can also find images and similar parts to ADS1100A1IDBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1100A1IDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1100A1IDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1100A1IDBVT . fall under?
The ADS1100A1IDBVT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1100A1IDBVT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1100A1IDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1100A1IDBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1100A1IDBVT . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS1100A1IDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1100A1IDBVT . often in real-time on the comparison pages.
What if I can't find stock of ADS1100A1IDBVT .?
You can fill out our help required form which you can use to request a quote for ADS1100A1IDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.