Status: | Unknown |
---|---|
Series: | Quad 12-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Prices starting from US$1.00
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 3.3kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Quad 12-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
12-bit, 3.3-kSPS, 4-channel, delta-sigma ADC with PGA, oscillator, VREF, comparator and I2C | Texas Instruments |
Adc, 12Bit, 3.3Ksps, I2C, Vssop-10 | Newark Electronics |
ADC, 12BIT, 3.3KSPS, I2C, VSSOP-10 | element14 |
Where can I find additional details, specifications and documents for a ADS1015IDGSR .?
Additional datasheets, footprints and schematics for ADS1015IDGSR . are listed on our Part Details page. You can also find images and similar parts to ADS1015IDGSR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1015IDGSR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1015IDGSR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1015IDGSR . fall under?
The ADS1015IDGSR . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1015IDGSR . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1015IDGSR . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1015IDGSR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1015IDGSR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADS1015IDGSR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1015IDGSR . often in real-time on the comparison pages.
What if I can't find stock of ADS1015IDGSR .?
You can fill out our help required form which you can use to request a quote for ADS1015IDGSR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.