Status: | Production |
---|---|
Series: | AD9371 |
RoHS: | Compliant |
Prices starting from US$1,650.00
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1,852.86
|
109
in stock
|
Buy Now | |
Richardson RFPD
from US$1,733.40
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$1,908.89
|
4
in stock
|
Buy Now | |
element14
from US$1,966.70
|
4
in stock
|
Buy Now | |
Farnell
from US$1,875.70
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$1,650.00
|
1
in stock
|
Buy Now |
Dual differential transmitters (Tx) |
Dual differential receivers (Rx) |
Observation receiver (ORx) with 2 inputs |
Sniffer receiver (SnRx) with 3 inputs |
Tunable range: 300 MHz to 6000 MHz |
Tx synthesis bandwidth (BW) to 250 MHz |
Rx BW: 8 MHz to 100 MHz |
Supports frequency division duplex (FDD) and time division duplex (TDD) operation |
Fully integrated independent fractional-N radio frequency (RF) synthesizers for Tx, Rx, ORx, and clock generation |
JESD204B digital interface |
Wide tuning range 300MHz-6HGz, | Analog Devices |
WIDEBAND RF TRANSCEIVER EVAL BOARD | Richardson RFPD |
Evaluation Board, Rf Transceiver | Newark Electronics |
EVALUATION BOARD, RF TRANSCEIVER | element14 |
Where can I find additional details, specifications and documents for a ADRV9371-W/PCBZ?
Additional datasheets, footprints and schematics for ADRV9371-W/PCBZ are listed on our Part Details page. You can also find images and similar parts to ADRV9371-W/PCBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADRV9371-W/PCBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRV9371-W/PCBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADRV9371-W/PCBZ fall under?
The ADRV9371-W/PCBZ is listed under Wideband Transceiver IC.
Can I view similar or alternative parts?
You can view similar parts to ADRV9371-W/PCBZ when available in the Wideband Transceiver IC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADRV9371-W/PCBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADRV9371-W/PCBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADRV9371-W/PCBZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADRV9371-W/PCBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADRV9371-W/PCBZ often in real-time on the comparison pages.
What if I can't find stock of ADRV9371-W/PCBZ?
You can fill out our help required form which you can use to request a quote for ADRV9371-W/PCBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.