Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$835.06
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD9364 |
Kit Application Type | RF / IF |
Application Sub Type | RF Agile Transceiver |
Core Architecture | System-on-Chip (SoC) |
Core Sub-Architecture | - |
Silicon Family Name | Zynq-7000 |
Kit Contents | Eval Board AD9364 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
RF System on Module | Analog Devices |
SOFTWARE DEFINED RADIO SOM | Richardson RFPD |
System On Module, Rf Agile Transceiver | Newark Electronics |
SYSTEM ON MODULE, RF AGILE TRANSCEIVER | element14 |
Where can I find additional details, specifications and documents for a ADRV9364-Z7020?
Additional datasheets, footprints and schematics for ADRV9364-Z7020 are listed on our Part Details page. You can also find images and similar parts to ADRV9364-Z7020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADRV9364-Z7020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRV9364-Z7020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADRV9364-Z7020 fall under?
The ADRV9364-Z7020 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to ADRV9364-Z7020 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADRV9364-Z7020 you can contact the distributor directly for product support, shipping queries etc.
Is the ADRV9364-Z7020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADRV9364-Z7020 have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADRV9364-Z7020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADRV9364-Z7020 often in real-time on the comparison pages.
What if I can't find stock of ADRV9364-Z7020?
You can fill out our help required form which you can use to request a quote for ADRV9364-Z7020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.