ADRF6780-EVALZ I/Q Upconverters/Transmitters by Analog Devices

Status: Production
Series: ADRF6780
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADRF6780 is a silicon germanium (SiGe) design, wideband,microwave upconverter optimized for point to point microwaveradio designs operating in the 5.9 GHz to 23.6 GHz frequencyrange.The upconverter offers two modes of frequency translation. The device is capable of direct conversion to radio frequency (RF) from baseband I/Q input signals, as well as single sideband (SSB) upconversion from a real intermediate frequency (IF) input carrier frequency. The baseband inputs are high impedance and are generally terminated off chip with 100 Ω differential back terminations. The baseband I/Q input path can be disabled and a modulated real IF signal anywhere from 0.8 GHz to 3.5 GHz can fed into the IF input path and upconverted to 5.9 GHz to 23.6 GHz while suppressing the unwanted sideband by typically better than 25 dBc. The serial port interface (SPI) allows tweaking of the quadrature phase adjustment to allow optimum sideband suppression. In addition, the SPI interface allows powering down the output power detector to reduce power consumption when power monitoring is not necessary.The ADRF6780 upconverter comes in a compact, thermallyenhanced, 5 mm × 5 mm LFCSP package. The ADRF6780operates over the −40°C to +85°C temperature range.

Where to Buy

Prices starting from US$484.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$519.12
79
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$522.69
4
in stock
Buy Now
Logo for element14
element14
from US$527.16
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$522.92
4
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$484.00
2
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$498.36
-
Buy Now

Features

Wideband RF output frequency range: 5.9 GHz to 23.6 GHz
Two upconversion modes
Direct conversion from baseband I/Q to RF
Single sideband upconversion from real IF
LO input frequency range: 5.4 GHz to 14 GHz
LO doubler for up to 28 GHz
Matched 100 Ω balanced RF output, LO input, and IF input
High impedance baseband inputs
Sideband suppression and carrier feedthrough optimization
Variable attenuator and power detector for Tx power control
Programmable via 4-wire SPI interface
32-lead, 5 mm × 5 mm LFCSP microwave packaging

Alternative Descriptions

ADRF6780 EVAL BOARD | Analog Devices
Evaluation Board, Wideband Upconverter | Newark Electronics
EVALUATION BOARD, WIDEBAND UPCONVERTER | element14
FREQUENCY CONTROL EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADRF6780-EVALZ?

Additional datasheets, footprints and schematics for ADRF6780-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADRF6780-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADRF6780-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF6780-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADRF6780-EVALZ fall under?

The ADRF6780-EVALZ is listed under I/Q Upconverters/Transmitters.

Can I view similar or alternative parts?

You can view similar parts to ADRF6780-EVALZ when available in the I/Q Upconverters/Transmitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF6780-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADRF6780-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADRF6780-EVALZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADRF6780-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADRF6780-EVALZ often in real-time on the comparison pages.

What if I can't find stock of ADRF6780-EVALZ?

You can fill out our help required form which you can use to request a quote for ADRF6780-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay