Status: | Unknown |
---|---|
Series: | ADRF6703 Series |
RoHS: | Unknown |
Prices starting from US$126.00
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$126.00
|
1
in stock
|
Buy Now |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | - |
Kit Application Type | - |
Application Sub Type | Quadrature Modulator |
Kit Contents | - |
Product Range | ADRF6703 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | 1.55GHz to 2.65GHz Output Frequency Integrated Frac-N PLL & VCO SPI Interface |
Where can I find additional details, specifications and documents for a ADRF6703-EVALZ?
Additional datasheets, footprints and schematics for ADRF6703-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADRF6703-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADRF6703-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF6703-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADRF6703-EVALZ fall under?
The ADRF6703-EVALZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADRF6703-EVALZ when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF6703-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADRF6703-EVALZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADRF6703-EVALZ have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for ADRF6703-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADRF6703-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADRF6703-EVALZ?
You can fill out our help required form which you can use to request a quote for ADRF6703-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.