Status: | Unknown |
---|---|
Series: | ADRF6702 Series |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | - |
Kit Application Type | - |
Application Sub Type | Quadrature Modulator |
Kit Contents | - |
Product Range | ADRF6702 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | 1.2GHz to 2.4GHz Output frequency Integrated Frac-N PLL & VCO SPI Interface |
Where can I find additional details, specifications and documents for a ADRF6702-EVALZ?
Additional datasheets, footprints and schematics for ADRF6702-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADRF6702-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADRF6702-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF6702-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADRF6702-EVALZ fall under?
The ADRF6702-EVALZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADRF6702-EVALZ when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF6702-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADRF6702-EVALZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADRF6702-EVALZ have stock available?
There is no stock from authorised distributors for ADRF6702-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADRF6702-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADRF6702-EVALZ?
You can fill out our help required form which you can use to request a quote for ADRF6702-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.