Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 1.55GHz |
---|---|
Frequency Max | 2.15GHz |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
RF IC Case Style | LFCSP |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -40°C to +85°C |
RF Type | Cellular |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a ADRF6602ACPZ?
Additional datasheets, footprints and schematics for ADRF6602ACPZ are listed on our Part Details page. You can also find images and similar parts to ADRF6602ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADRF6602ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF6602ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADRF6602ACPZ fall under?
The ADRF6602ACPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ADRF6602ACPZ when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF6602ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADRF6602ACPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADRF6602ACPZ have stock available?
There is no stock from authorised distributors for ADRF6602ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADRF6602ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADRF6602ACPZ?
You can fill out our help required form which you can use to request a quote for ADRF6602ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.