ADRF5130-EVALZ SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: ADRF5130
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADRF5130 is a high power, reflective, 0.7 GHz to 3.8 GHz, silicon, single-pole, double-throw (SPDT) switch in a leadless, surface-mount package. The switch is ideal for high power and cellular infrastructure

Where to Buy

Prices starting from US$131.57

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$137.05
110
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$132.00
5
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$131.57
-
Buy Now

Features

Reflective, 50 Ω design
Low insertion loss:
0.6 dB typical to 2.0 GHz
0.7 dB typical to 3.5 GHz
High isolation
50 dB typical to 2.0 GHz
46 dB typical to 3.5 GHz
High power handling
RF input power, continuous wave (CW) at TCASE = 85°C
43 dBm maximum operating
46.5 dBm absolute maximum rating
High linearity
0.1 dB compression (P0.1dB): 46 dBm typical
Input third-order intercept (IP3)
68 dBm typical to 2 GHz
65 dBm typical to 3.5 GHz
ESD ratings
Human body model (HBM): 2 kV, Class 2
Charged device model (CDM): 1.25 kV
Single positive supply: VDD = 5 V
Positive control, TTL-compatible: VCTL = 0 V or VDD
24-lead, 4 mm × 4 mm LFCSP package (16 mm2)

Alternative Descriptions

Eval Board | Analog Devices
SWITCH EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADRF5130-EVALZ?

Additional datasheets, footprints and schematics for ADRF5130-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADRF5130-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADRF5130-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF5130-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADRF5130-EVALZ fall under?

The ADRF5130-EVALZ is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to ADRF5130-EVALZ when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF5130-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADRF5130-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADRF5130-EVALZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for ADRF5130-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADRF5130-EVALZ often in real-time on the comparison pages.

What if I can't find stock of ADRF5130-EVALZ?

You can fill out our help required form which you can use to request a quote for ADRF5130-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay