Status: | Production |
---|---|
Series: | ADRF5040 |
RoHS: | Compliant |
Prices starting from US$13.69
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$13.69
|
564
in stock
|
Buy Now | |
Richardson RFPD
from US$20.77
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$22.64
|
27
in stock
|
Buy Now | |
element14
from US$22.86
|
27
in stock
|
Buy Now | |
Farnell
from US$21.80
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$26.00
|
1
in stock
|
Buy Now |
Nonreflective 50 Ω design |
Positive control range: 0 V to 3.3 V |
Low insertion loss: 0.8 dB at 8.0 GHz |
High isolation: 34 dB at 8.0 GHz |
High power handling |
33 dBm through path |
27 dBm termination path |
High linearity |
1 dB compression (P1dB): 37 dBm typical |
Input third-order intercept (IIP3): 58 dBm typical at 8.0 GHz |
ESD rating: 4 kV human body model (HBM) |
4 mm × 4 mm, 24-lead LFCSP package |
No low frequency spurious |
RF settling time (0.05 dB margin of final RFOUT): 9 μs |
High isolation, SP4T, 9kHz - 1 | Analog Devices |
RF AND MICROWAVE SWITCH | Richardson RFPD |
Rf Switch, Sp4T, Silicon, 12Ghz | Newark Electronics |
RF SWITCH, SP4T, SILICON, 12GHZ | element14 |
Where can I find additional details, specifications and documents for a ADRF5040BCPZ?
Additional datasheets, footprints and schematics for ADRF5040BCPZ are listed on our Part Details page. You can also find images and similar parts to ADRF5040BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADRF5040BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF5040BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADRF5040BCPZ fall under?
The ADRF5040BCPZ is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.
Can I view similar or alternative parts?
You can view similar parts to ADRF5040BCPZ when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF5040BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADRF5040BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADRF5040BCPZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADRF5040BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADRF5040BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADRF5040BCPZ?
You can fill out our help required form which you can use to request a quote for ADRF5040BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.