ADRF5020-EVALZ SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: ADRF5020
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADRF5020 is a general-purpose, single-pole, double-throw(SPDT) switch manufactured using a silicon process. It comesin a 3 mm × 3 mm, 20-lead land grid array (LGA) package andprovides high isolation and low insertion loss from 100 MHz to30 GHz.This broadband switch requires dual supply voltages, +3.3 Vand −2.5 V, and provides CMOS/LVTTL logic-compatiblecontrol.

Where to Buy

Prices starting from US$386.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$397.36
41
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$386.00
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$421.80
-
Buy Now
Logo for element14
element14
from US$418.89
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$397.35
-
Buy Now
Logo for Farnell
Farnell
from US$393.06
-
Buy Now

Features

Ultrawideband frequency range: 100 MHz to 30 GHz
Nonreflective 50 Ω design
Low insertion loss: 2.0 dB to 30 GHz
High isolation: 60 dB to 30 GHz 
High input linearity
1 dB power compression (P1dB): 28 dBm typical 
Third-order intercept (IP3): 52 dBm typical  
High power handling 
24 dBm through path
24 dBm terminated path 
ESD sensitivity: Class 1, 1 kV human body model (HBM)
20-terminal, 3 mm × 3 mm, land grid array package
No low frequency spurious 
Radio frequency (RF) settling time (to 0.1 dB of final RF output): 15 ns 

Alternative Descriptions

Eval Board ADRF5020 | Analog Devices
Evaluation Board, Rf Spdt Switch | Newark Electronics
EVALUATION BOARD, RF SPDT SWITCH | element14
SWITCH EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADRF5020-EVALZ?

Additional datasheets, footprints and schematics for ADRF5020-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADRF5020-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADRF5020-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF5020-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADRF5020-EVALZ fall under?

The ADRF5020-EVALZ is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to ADRF5020-EVALZ when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF5020-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADRF5020-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADRF5020-EVALZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for ADRF5020-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADRF5020-EVALZ often in real-time on the comparison pages.

What if I can't find stock of ADRF5020-EVALZ?

You can fill out our help required form which you can use to request a quote for ADRF5020-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay