ADR525BKSZ-REEL7 Shunt Voltage References by Analog Devices

Status: Production
Series: ADR525
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Designed for space-critical

Where to Buy

Prices starting from US$1.71

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.85
3,721
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.71
-
Buy Now

Features

Ultracompact SC70 and SOT-23-3 packages 
Temperature coefficient: 40 ppm/°C (maximum) 
2× the temperature coefficient improvement over the LM4040 
Pin compatible with LM4040/LM4050 
Initial accuracy: ±0.2% 
Low output voltage noise: 18 μVP-P @ 2.5 V output 
No external capacitor required 
Operating current range: 50 μA to 15 mA 
Industrial temperature range: −40°C to +85°C 

Alternative Descriptions

2.5V Shunt Reference | Analog Devices
VOLTAGE REFERENCE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR525BKSZ-REEL7?

Additional datasheets, footprints and schematics for ADR525BKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADR525BKSZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR525BKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR525BKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR525BKSZ-REEL7 fall under?

The ADR525BKSZ-REEL7 is listed under Shunt Voltage References.

Can I view similar or alternative parts?

You can view similar parts to ADR525BKSZ-REEL7 when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR525BKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADR525BKSZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADR525BKSZ-REEL7 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADR525BKSZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR525BKSZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADR525BKSZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADR525BKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay