Status: | Production |
---|---|
Series: | ADR443 |
RoHS: | Compliant |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$5.83
|
287
in stock
|
Buy Now | |
element14
from US$4.67
|
287
in stock
|
Buy Now | |
Farnell
from US$4.46
|
287
in stock
|
Buy Now | |
Analog Devices
from US$3.27
|
230
in stock
|
Buy Now | |
Chip One Stop
from US$4.54
|
94
in stock
|
Buy Now | |
Richardson RFPD
from US$4.27
|
48
in stock
|
Buy Now |
Ultralow noise (0.1 Hz to 10 Hz) |
ADR440: 1 μV p-p |
ADR441: 1.2 μV p-p |
ADR443: 1.4 μV p-p |
ADR444: 1.8 μV p-p |
ADR445: 2.25 μV p-p |
Superb temperature coefficient |
A Grade: 10 ppm/°C |
B Grade: 3 ppm/°C |
Low dropout operation (supply voltage headroom): 500 mV |
Input range: (VOUT + 500 mV) to 18 V |
High output source and sink current |
+10 mA and −5 mA, respectively |
Wide temperature range: −40°C to +125°C |
Volt Ref, 3V, Nsoic-8, -40 To 125Deg C | Newark Electronics |
VOLT REF, 3V, NSOIC-8, -40 TO 125DEG C | element14 |
Precision Low Dropout Ultra-lo | Analog Devices |
VOLTAGE REFERENCE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADR443ARZ?
Additional datasheets, footprints and schematics for ADR443ARZ are listed on our Part Details page. You can also find images and similar parts to ADR443ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR443ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR443ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR443ARZ fall under?
The ADR443ARZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR443ARZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR443ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADR443ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR443ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADR443ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR443ARZ often in real-time on the comparison pages.
What if I can't find stock of ADR443ARZ?
You can fill out our help required form which you can use to request a quote for ADR443ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.