Status: | Production |
---|---|
Series: | ADR3540 |
RoHS: | Compliant |
Prices starting from US$3.32
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.32
|
139
in stock
|
Buy Now |
Max temperature coefficient (TC) of 5ppm/ºC (B grade) |
Max temperature coefficient (TC) of 8 ppm/°C (A grade) |
Initial output voltage error: ±0.1% (maximum) |
Operating temperature range: −40°C to +125°C |
Output current: +10 mA source/−3 mA sink |
Low quiescent current: 100 μA (maximum) |
Long term drift: 30 ppm (initial 1 khr typical) |
Low dropout voltage: 250 mV at 2 mA |
Output noise (0.1 Hz to 10 Hz): 29μVp-p at 4.096V (typical) |
Qualified for automotive applications |
4.096V CMOS 5ppm/C Voltage REF | Analog Devices |
Where can I find additional details, specifications and documents for a ADR3540WBRMZ-R7?
Additional datasheets, footprints and schematics for ADR3540WBRMZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADR3540WBRMZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR3540WBRMZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR3540WBRMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR3540WBRMZ-R7 fall under?
The ADR3540WBRMZ-R7 is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR3540WBRMZ-R7 when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR3540WBRMZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADR3540WBRMZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR3540WBRMZ-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADR3540WBRMZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR3540WBRMZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADR3540WBRMZ-R7?
You can fill out our help required form which you can use to request a quote for ADR3540WBRMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.