Status: | Production |
---|---|
Series: | ADR292 |
RoHS: | Compliant |
Supply Range |
2.8 V to 15 V, ADR291 |
4.4 V to 15 V, ADR292 |
Supply Current 15 µA Max |
Low-Noise 8 µV and 12 µVP-P (0.1 Hz to 10 Hz) |
High Output Current 5 mA |
Temperature Range -40ºC to +125ºC |
Pin Compatible with REF02 / REF191 |
LOW NOISE, MICROPWR PRECISION | Analog Devices |
Volt Ref, 4.096V, Tssop, -40 To 125Deg C | Newark Electronics |
VOLT REF, 4.096V, TSSOP, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a ADR292GRUZ?
Additional datasheets, footprints and schematics for ADR292GRUZ are listed on our Part Details page. You can also find images and similar parts to ADR292GRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR292GRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR292GRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR292GRUZ fall under?
The ADR292GRUZ is listed under Micropower Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR292GRUZ when available in the Micropower Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR292GRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADR292GRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR292GRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADR292GRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR292GRUZ often in real-time on the comparison pages.
What if I can't find stock of ADR292GRUZ?
You can fill out our help required form which you can use to request a quote for ADR292GRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.