Status: | Production |
---|---|
Series: | ADR01 |
RoHS: | Compliant |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.13
|
1,770
in stock
|
Buy Now |
Ultracompact SC70 and TSOT packages |
Low temperature coefficient |
8-lead SOIC: 3 ppm/°C typical |
5-lead SC70: 9 ppm/°C maximum |
5-lead TSOT: 9 ppm/°C maximum |
Initial accuracy ±0.1% |
No external capacitor required |
Low noise 10 μV p-p, 0.1 Hz to 10.0 Hz (ADR02) |
Wide operating range |
ADR01: 12.0 V to 36.0 V |
ADR02: 7.0 V to 36.0 V |
ADR03: 4.5 V to 36.0 V |
ADR06: 5.0 V to 36.0 V |
High output current 10 mA |
Wide temperature range: –40°C to +125°C |
ADR01/ADR02/ADR03 pin compatible to industry-standard REF01/REF02/REF03 |
ADR01, ADR02, ADR03 and ADR06 SOIC (A grade) qualified for automotive applicationsADR01-EP supports defense and aerospace applications (AQEC standard) |
Download ADR01-EP data sheet (pdf) |
Military temperate range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12658 DSCC Drawing Number |
+10V PrecisionBandgap REF | Analog Devices |
Where can I find additional details, specifications and documents for a ADR01BUJZ-REEL7?
Additional datasheets, footprints and schematics for ADR01BUJZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADR01BUJZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR01BUJZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR01BUJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR01BUJZ-REEL7 fall under?
The ADR01BUJZ-REEL7 is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR01BUJZ-REEL7 when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR01BUJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADR01BUJZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR01BUJZ-REEL7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADR01BUJZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR01BUJZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADR01BUJZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADR01BUJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.