Status: | Production |
---|---|
Series: | ADP7118 |
RoHS: | Compliant |
Prices starting from US$57.68
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$57.68
|
5
in stock
|
Buy Now |
Low noise: 11 μV rms independent of fixed output voltage |
PSRR of 88 dB at 10 kHz, 68 dB at 100 kHz, 50 dB at 1 MHz, VOUT ≤ 5 V, VIN = 7 V |
Input voltage range: 2.7 V to 20 V |
Maximum output current: 200 mA |
Initial accuracy: ±0.8% |
Accuracy over line, load, and temperature |
−1.2% to +1.5%, TJ = −40°C to +85°C |
±1.8%, TJ = −40°C to +125°C |
Low dropout voltage: 200 mV (typical) at a 200 mA load, VOUT = 5 V |
User programmable soft start (LFCSP and SOIC only) |
Low quiescent current, IGND = 50 μA (typical) with no load |
Low shutdown current: 1.8 μA at VIN = 5 V, 3.0 μA at VIN = 20 V |
Stable with a small 2.2 μF ceramic output capacitor |
Fixed output voltage options: 1.8 V, 2.5 V, 3.3 V, 4.5 V, and 5.0 V |
16 standard voltages between 1.2 V and 5.0 V are available |
Adjustable output from 1.2 V to VIN – VDO, output can be adjusted above initial set point |
Precision enable |
2 mm × 2 mm, 6-lead LFCSP, 8-Lead SOIC, 5-Lead TSOT |
AEC-Q100 qualified for automotive applications |
Eval Board | Analog Devices |
Where can I find additional details, specifications and documents for a ADP7118RD-EVALZ?
Additional datasheets, footprints and schematics for ADP7118RD-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP7118RD-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP7118RD-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP7118RD-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP7118RD-EVALZ fall under?
The ADP7118RD-EVALZ is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP7118RD-EVALZ when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP7118RD-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP7118RD-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP7118RD-EVALZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP7118RD-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP7118RD-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADP7118RD-EVALZ?
You can fill out our help required form which you can use to request a quote for ADP7118RD-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.