ADP5302ACPZ-1-R7 Internal Power Switch Buck Regulators by Analog Devices

Status: Production
Series: ADP5302
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP5302 is a high efficiency, ultralow quiescent current step-down regulator that draws only 240 nA quiescent current to regulate the output at no load.The ADP5302 runs from an input voltage of 2.15 V to 6.50 V, allowing the use of multiple alkaline or NiMH cells, Li-Ion cells, or other power sources. The output voltage is selectable from 0.8 V to 5.0 V by an external, dynamic voltage identification (VID) resistor and a factory fuse. The total solution requires only four tiny external components.The ADP5302 can operate between hysteresis mode and PWM mode via the SYNC/MODE pin. In hysteresis mode, the regulator achieves excellent efficiency at less than 1 mW and provides up to 50 mA of output current. In PWM mode, the regulator produces a lower output ripple and supplies up to 500 mA of output current. The flexible configuration capability during operation of the device enables very efficient power management to meet both long battery life and low system noise requirements.The ADP5302 integrates an ultralow power comparator with a factory programmable voltage reference to monitor the input battery voltage. The regulator runs at a 2 MHz switching frequency in PWM mode, and the SYNC/MODE pin can be synchronized to an external clock from 1.5 MHz to 2.5 MHz.The ADP5302 includes an extra STOP pin that can temporarily disable the regulator switching; in this way, a quiet system environment can be achieved to benefit the noise sensitive circuitry, which includes data conversion, RF data transmission, and analog sensors.Other key features in the ADP5302 include separate enabling, QOD, and safety features, such as overcurrent protection (OCP), thermal shutdown (TSD), and input undervoltage lockout (UVLO).The ADP5302 is available in a 10-lead, 3 mm × 3 mm LFCSP package rated for the −40°C to +125°C junction temperature range.

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.12
1,500
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.56
-
Buy Now

Features

Input supply voltage range: 2.15 V to 6.50 V
Operates down to 2.00 V
Ultralow 240 nA quiescent current with no load
Selectable output voltages of 1.2 V to 3.6 V, or 0.8 V to 5.0 V
±1.5% output accuracy over the full temperature range in pulse-width modulation (PWM) mode
Selectable hysteresis mode or PWM operation mode
Output current
Up to 50 mA in hysteresis mode
Up to 500 mA in PWM mode
VINOK flag to monitor input battery voltage
Ultrafast stop switching control
100% duty cycle operation mode
2 MHz switching frequency with optional synchronization input from 1.5 MHz to 2.5 MHz
Quick output discharge (QOD) option
UVLO, OCP, and TSD protection
10-lead, 3 mm × 3 mm LFCSP package
Junction temperature: −40°C to +125°C

Alternative Descriptions

0mA/500mA ULP Buck VINOK w/ OD | Analog Devices
SWITCHING REGULATOR MODULE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP5302ACPZ-1-R7?

Additional datasheets, footprints and schematics for ADP5302ACPZ-1-R7 are listed on our Part Details page. You can also find images and similar parts to ADP5302ACPZ-1-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP5302ACPZ-1-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5302ACPZ-1-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP5302ACPZ-1-R7 fall under?

The ADP5302ACPZ-1-R7 is listed under Internal Power Switch Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP5302ACPZ-1-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5302ACPZ-1-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP5302ACPZ-1-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP5302ACPZ-1-R7 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADP5302ACPZ-1-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP5302ACPZ-1-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP5302ACPZ-1-R7?

You can fill out our help required form which you can use to request a quote for ADP5302ACPZ-1-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay