ADP5135ACPZ-R7 Multiple Output Buck Regulators by Analog Devices

Status: Production
Series: ADP5135
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP5135 combines three high performance buck regulators. It is available in a 24-lead 4 mm × 4 mm LFCSP.The high switching frequency of the buck regulators enables tiny multilayer external components and minimizes the board space. When the MODE pin is set to high, the buck regulators operate in forced PWM mode. When the MODE pin is set to low, the buck regulators operate in PWM mode only when the load is above a predefined threshold. When the load current falls below this predefined threshold, the regulator operates in power save mode (PSM), improving the light load efficiency.Buck1 and Buck2 operate in sync and Buck3 operates out of phase to reduce the input capacitor requirement. Regulators in the ADP5135 are activated through dedicated enable pins. The default output voltages can be externally set in the adjustable version, or factory programmable to a wide range of preset values in the fixed voltage version.

Where to Buy

Prices starting from US$2.93

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.93
1,757
in stock
Buy Now
Logo for element14
element14
from US$4.51
-
Buy Now

Features

Main input voltage range: 3.0 V to 5.5 V
Three 1800 mA buck regulators
24-lead, 4 mm × 4 mm LFCSP package
Regulator accuracy: ±1.8%
Factory programmable or external adjustable VOUTx
Precision Enables for easier power sequencing
Power Good Pins for monitoring of each regulator
3 MHz buck operation with forced PWM and auto PWM/PSM modes
BUCK1/BUCK2/BUCK3: output voltage range from 0.8 V to 3.8 V

Alternative Descriptions

Triple 1800 mA Buck Reg With P | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP5135ACPZ-R7?

Additional datasheets, footprints and schematics for ADP5135ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP5135ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP5135ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5135ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP5135ACPZ-R7 fall under?

The ADP5135ACPZ-R7 is listed under Multiple Output Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP5135ACPZ-R7 when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5135ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP5135ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP5135ACPZ-R7 have stock available?

Authorised distributors including Analog Devices and element14 have stock available or on a lead time for ADP5135ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP5135ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP5135ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADP5135ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay