Status: | Production |
---|---|
Series: | ADP5033 |
RoHS: | Compliant |
Prices starting from US$3.03
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.03
|
3,446
in stock
|
Buy Now |
Input voltage range: 2.3 V to 5.5 V |
Two 800 mA buck regulators and two 300 mA LDOs |
Tiny, 16-ball, 2 mm × 2 mm WLCSP package |
Regulator accuracy: ±1.8% |
Factory programmable VOUTx |
3 MHz buck operation with forced PWM and auto PWM/PSM modes |
BUCK1/BUCK2: output voltage range from 0.8 V to 3.3 V |
LDO1/LDO2: output voltage range from 0.8 V to 3.3V |
LDO1/LDO2: low input supply voltage from 1.7 V to 5.5 V |
LDO1/LDO2: high PSRR and low output noise |
Dual 800mA Buck Reg w/2 300mA | Analog Devices |
Where can I find additional details, specifications and documents for a ADP5033ACBZ-1-R7?
Additional datasheets, footprints and schematics for ADP5033ACBZ-1-R7 are listed on our Part Details page. You can also find images and similar parts to ADP5033ACBZ-1-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5033ACBZ-1-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5033ACBZ-1-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5033ACBZ-1-R7 fall under?
The ADP5033ACBZ-1-R7 is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP5033ACBZ-1-R7 when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5033ACBZ-1-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5033ACBZ-1-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP5033ACBZ-1-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP5033ACBZ-1-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5033ACBZ-1-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP5033ACBZ-1-R7?
You can fill out our help required form which you can use to request a quote for ADP5033ACBZ-1-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.