ADP3367ARZ Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP3367
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP3367 is a low-dropout precision voltage regulator that can supply up to 300 mA output current. It can be used to give a fixed +5 V output with no additional external components or can be adjusted from +1.3 V to +16 V using two external resistors. Fixed or adjustable operation can be selected via the SET input. The low quiescent current (17 µA) in conjunction with the standby or shutdown mode (0.2 µA) makes this device especially suitable for battery powered systems. The dropout voltage when supplying 100 µA is only 15 mV allowing operation with minimal headroom thereby prolonging the useful battery life. At higher output current levels the dropout remains low increasing to just 150 mV when supplying 200 mA. A wide input voltage range from 2.5 V to 16.5 V is allowable. Additional features include a dropout detector and a low supply/battery monitoring comparator. The dropout detector can be used to signal loss of regulation while the low battery detector can be used to monitor the input supply voltage.The ADP3367 is a much improved pin-compatible replacement for the MAX667. Improvements include lower supply current, tighter voltage accuracy and superior line and load regulation. Improved ESD protection (>6000 V) is achieved by advanced voltage clamping structures. The ADP3367 is specified over the industrial temperature range -40°C to +85°C and is available in narrow surface mount (SOIC) packages.ADI’s proprietary Thermal Coastline leadframe used in ADP3367AR packaging, has 30% lower thermal resistance than the standard leadframes. This improvement in heat flow rate results in lower die temperature hence improves reliability.

Where to Buy

Prices starting from US$2.68

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.68
60
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.58
25
in stock
Buy Now
Logo for element14
element14
from US$4.02
25
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.76
25
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.93
5
in stock
Buy Now

Features

Low Dropout: 150 mV @ 200 mA
Low Dropout: 300 mV @ 300 mA
Low Power CMOS: 17 µA Quiescent Current
Shutdown Mode: 0.2 µA Quiescent Current
300 mA Output Current Guaranteed
Pin Compatible with MAX667
Stable with 10 µF Load Capacitor
+2.5 V to +16.5 V Operating Range
Low Battery Detector
Fixed +5 V or Adjustable Output
High Accuracy: ±2%
Dropout Detector Output
Low Thermal Resistance Package
ESD > 6000 V

Alternative Descriptions

LOW DROPOUT LINEAR VOLTAGE REG | Analog Devices
Ldo, 5V/Adj, 0.3A, Nsoic, -40 To 85Deg C | Newark Electronics
LDO, 5V/ADJ, 0.3A, NSOIC, -40 TO 85DEG C | element14
POWER MANAGEMENT IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP3367ARZ?

Additional datasheets, footprints and schematics for ADP3367ARZ are listed on our Part Details page. You can also find images and similar parts to ADP3367ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP3367ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3367ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP3367ARZ fall under?

The ADP3367ARZ is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP3367ARZ when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3367ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADP3367ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP3367ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADP3367ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP3367ARZ often in real-time on the comparison pages.

What if I can't find stock of ADP3367ARZ?

You can fill out our help required form which you can use to request a quote for ADP3367ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay