Status: | Unknown |
---|---|
Series: | 5V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
No distributors results available
Output Type | Fixed |
---|---|
Input Voltage Min | 2.9V |
Input Voltage Max | 12V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 140mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 5V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Output Voltage Nom. | 5V |
Primary Input Voltage | 12V |
Where can I find additional details, specifications and documents for a ADP3330ARTZ-5?
Additional datasheets, footprints and schematics for ADP3330ARTZ-5 are listed on our Part Details page. You can also find images and similar parts to ADP3330ARTZ-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3330ARTZ-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3330ARTZ-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3330ARTZ-5 fall under?
The ADP3330ARTZ-5 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP3330ARTZ-5 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3330ARTZ-5 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3330ARTZ-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP3330ARTZ-5 have stock available?
There is no stock from authorised distributors for ADP3330ARTZ-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3330ARTZ-5 often in real-time on the comparison pages.
What if I can't find stock of ADP3330ARTZ-5?
You can fill out our help required form which you can use to request a quote for ADP3330ARTZ-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.