ADP2381AREZ Internal Power Switch Buck Regulators by Analog Devices

Status: Production
Series: ADP2381
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP2381 is a current mode control, synchronous, step-down, dc-to-dc regulator. It integrates a 44 mΩ power MOSFET and a low-side driver to provide a high efficiency solution. The ADP2381 runs from an input voltage of 4.5 V to 20 V and can deliver 6 A of output current. The output voltage can be adjusted to 0.6 V to 90% of the input voltage. The switching frequency of the ADP2381 can be programmed from 250 kHz to 1.4 MHz or fixed at 290 kHz or 550 kHz. The synchronization function allows the switching frequency to be synchronized to an external clock to minimize system noise.External compensation and an adjustable soft start provide design flexibility. The power-good output provides simple and reliable power sequencing. Additional features include programmable undervoltage lockout (UVLO), overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD).The ADP2381 operates over the −40°C to +125°C junction temperature range and is available in a 16-lead TSSOP_EP package.

Where to Buy

Prices starting from US$1.98

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.98
39
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.73
-
Buy Now

Features

Input voltage: 4.5 V to 20 V
Integrated 44 mΩ high-side MOSFET
0.6 V ±1% reference voltage over temperature
Continuous output current:
6 A
Programmable switching frequency:
250 kHz to 1.4 MHz
Synchronizes to external clock: 250 kHz to 1.4 MHz
180° out-of-phase synchronization
Programmable UVLO
Power-good output
External compensation
Internal soft start with external adjustable option
Startup into a precharged output
Supported by ADIsimPower design tool

Alternative Descriptions

20v, 6 A DC/DC Reg W/Low Side | Analog Devices
POWER MANAGEMENT IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP2381AREZ?

Additional datasheets, footprints and schematics for ADP2381AREZ are listed on our Part Details page. You can also find images and similar parts to ADP2381AREZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP2381AREZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2381AREZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP2381AREZ fall under?

The ADP2381AREZ is listed under Internal Power Switch Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP2381AREZ when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2381AREZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADP2381AREZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP2381AREZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADP2381AREZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP2381AREZ often in real-time on the comparison pages.

What if I can't find stock of ADP2381AREZ?

You can fill out our help required form which you can use to request a quote for ADP2381AREZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay