ADP2118ACPZ-1.2-R7 Internal Power Switch Buck Regulators by Analog Devices

Status: Production
Series: ADP2118
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP2118 is a low quiescent current, synchronous, step-down dc-to-dc regulator in a compact 4mm × 4mm LFCSP package. It uses a current mode, constant frequency pulse-width modulation (PWM) control scheme for excellent stability and transient response. Under light loads, the ADP2118 can be configured to operate in pulse frequency modulation (PFM) mode that reduces switching frequency to save power. The ADP2118 runs from input voltages of 2.3 V to 5.5 V. The output voltage of the ADP2118ACPZ-R7 is adjustable from 0.6 V to input voltage (VIN), and the ADP2118ACPZ-x.x-R7 are available in preset output voltage options of 1.2 V and 3.3 V. The ADP2118 requires minimal external parts and provides a high efficiency solution with its integrated power switch, synchronous rectifier, and internal compensation. The IC draws less than 3 μA from the input source when it is disabled. Other key features include undervoltage lockout (UVLO), integrated soft start to limit inrush current at startup, overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD).

Where to Buy

Prices starting from US$2.07

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.07
255
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.85
-
Buy Now

Features

3 A continuous output current
75 mΩ and 40 mΩ integrated FET
±1.5% output accuracy
Input voltage range from 2.3 V to 5.5 V
Output voltage from 0.6 V to VIN
600 kHz or 1.2 MHz fixed switching frequency
Synchronizable between 600 kHz and 1.4 MHz
Selectable synchronize phase shift: 0° or 180°
Selectable PWM or PFM mode operation
Current mode architecture
Precision enable input
Power good output
Voltage tracking input
Integrated soft start
Internal compensation
Starts up into a precharged output
UVLO, OVP, OCP, and thermal shutdown
Available in 16-lead, 4 mm × 4 mm LFCSP package
Supported by ADIsimPower design tool

Alternative Descriptions

3A Synchronous Step Down DC-DC | Analog Devices
LINEAR ICS, OTHER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP2118ACPZ-1.2-R7?

Additional datasheets, footprints and schematics for ADP2118ACPZ-1.2-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2118ACPZ-1.2-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP2118ACPZ-1.2-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2118ACPZ-1.2-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP2118ACPZ-1.2-R7 fall under?

The ADP2118ACPZ-1.2-R7 is listed under Internal Power Switch Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP2118ACPZ-1.2-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2118ACPZ-1.2-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP2118ACPZ-1.2-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP2118ACPZ-1.2-R7 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADP2118ACPZ-1.2-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP2118ACPZ-1.2-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP2118ACPZ-1.2-R7?

You can fill out our help required form which you can use to request a quote for ADP2118ACPZ-1.2-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay