Status: | Production |
---|---|
Series: | ADP1650 |
RoHS: | Compliant |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.68
|
12,590
in stock
|
Buy Now |
Ultracompact solution |
Small, 2 mm × 1.5 mm, 12-ball WLCSP package |
Smallest footprint, 1 mm height, 1 μH power inductor |
LED current source for local LED grounding |
Simplified routing to/from LED Improved LED thermals |
Synchronous 3 MHz PWM boost converter, no external diode |
High Efficiency: 90% Peak |
Reduces high levels of input battery current during flash |
Limits battery current drain in torch mode |
2C programmable |
Currents up to 1500 mA in flash mode for 1 LED with ±7% accuracy over all conditions |
Currents up to 200 mA in torch mode |
Programmable dc battery current limit (4 settings) |
Programmable flash timer up to 1600 ms |
Low VBAT mode to reduce LED current automatically |
4-bit ADC for LED VF, die/LED temperature readback |
See datasheet for additional features |
S.5A single LED Driver w/IZC C | Analog Devices |
Where can I find additional details, specifications and documents for a ADP1650ACBZ-R7?
Additional datasheets, footprints and schematics for ADP1650ACBZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1650ACBZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1650ACBZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1650ACBZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1650ACBZ-R7 fall under?
The ADP1650ACBZ-R7 is listed under LED Flash Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADP1650ACBZ-R7 when available in the LED Flash Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1650ACBZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1650ACBZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1650ACBZ-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP1650ACBZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1650ACBZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP1650ACBZ-R7?
You can fill out our help required form which you can use to request a quote for ADP1650ACBZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.