ADP1621ARMZ-R7 External Power Switch Boost Controllers by Analog Devices

Status: Production
Series: ADP1621
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP1621 is a fixed-frequency, pulse-width modulation (PWM), current-mode, step-up converter controller. It drives an external n-channel MOSFET to convert the input voltage to a higher output voltage. The ADP1621 can also be used to drive flyback, SEPIC, and forward converter topologies, either isolated or nonisolated.The ADP1621 eliminates the use of a current-sense power resistor by measuring the voltage drop across the on resistance of the n-channel MOSFET. This technique, allowed up to a maximum voltage of 30 V at the switch node, maximizes efficiency and reduces cost. For switch-node voltages higher than 30 V or for more accurate current limiting, the CS pin can be connected to a current-sense resistor in the source of the MOSFET. The slope compensation is implemented by an external resistor, allowing a wide range of external components (inductors and MOSFETs), and can be chosen for various switching frequencies and input and output voltages.The ADP1621 supply input voltage range is 2.9 V to 5.5 V, although higher input voltages are possible with the use of a small-signal NPN pass transistor or a single resistor. The voltage of the power input can be as low as 1 V for fuel cell

Where to Buy

Prices starting from US$1.85

Distributor Stock
Logo for Farnell
Farnell
from US$3.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.72
1,855
in stock
Buy Now
Logo for element14
element14
from US$2.52
1,855
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.85
800
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.63
716
in stock
Buy Now

Features

92% efficiency (no sense resistor required)
±1.0% initial accuracy
IC supply voltage range: 2.9 V to 5.5 V
Power-input voltage as low as 1.0 V
Capable of high supply input voltage (>5.5 V) with an external NPN or a resistor
VIN UVLO and 35 mA shunt regulator
External slope compensation with 1 resistor
Programmable operating frequency (100 kHz to 1.5 MHz) with 1 resistor
Lossless current sensing for switch-node voltage <30 V
Resistor current sensing for switch-node voltage >30 V
Synchronizable to external clock
Current-mode operation for excellent line and load transient responses

Alternative Descriptions

Dc/Dc Ctrl, Boost, 325Khz, 125Deg C | Newark Electronics
DC/DC CTRL, BOOST, 325KHZ, 125DEG C | element14
Current-Mode PWM DC-DC Control | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP1621ARMZ-R7?

Additional datasheets, footprints and schematics for ADP1621ARMZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1621ARMZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP1621ARMZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1621ARMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP1621ARMZ-R7 fall under?

The ADP1621ARMZ-R7 is listed under External Power Switch Boost Controllers.

Can I view similar or alternative parts?

You can view similar parts to ADP1621ARMZ-R7 when available in the External Power Switch Boost Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1621ARMZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP1621ARMZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP1621ARMZ-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADP1621ARMZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP1621ARMZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP1621ARMZ-R7?

You can fill out our help required form which you can use to request a quote for ADP1621ARMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay